Broadcom Inc. Band 40 Filter ACPF-8240

Description
The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.
Description
The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Suppliers

Company
Product
Description
Supplier Links
Band 40 Filter - ACPF-8240 - Broadcom Inc.
San Jose, CA, USA
Band 40 Filter
ACPF-8240
Band 40 Filter ACPF-8240
The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices.

The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-8240
Product Name Band 40 Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
RF Band Pass Filter - UIYBPF7373A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 to 230000 kHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details