Broadcom Inc. Bandpass Filter for 3GPP Band 40 ACPF-8040

Description
The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is designed to enable concurrent operation of 3GPP Band 40 with applications in adjacent frequency spectrum, such as ISM 2.4 GHz band (WLAN, Bluetooth). The ACPF-8040 uses Avago Technologies' innovative Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
Description
The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is designed to enable concurrent operation of 3GPP Band 40 with applications in adjacent frequency spectrum, such as ISM 2.4 GHz band (WLAN, Bluetooth). The ACPF-8040 uses Avago Technologies' innovative Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter for 3GPP Band 40 - ACPF-8040 - Broadcom Inc.
San Jose, CA, USA
Bandpass Filter for 3GPP Band 40
ACPF-8040
Bandpass Filter for 3GPP Band 40 ACPF-8040
The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is designed to enable concurrent operation of 3GPP Band 40 with applications in adjacent frequency spectrum, such as ISM 2.4 GHz band (WLAN, Bluetooth). The ACPF-8040 uses Avago Technologies' innovative Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL).

The ACPF-8040 is designed to enable concurrent operation of 3GPP Band 40 with applications in adjacent frequency spectrum, such as ISM 2.4 GHz band (WLAN, Bluetooth). The ACPF-8040 uses Avago Technologies' innovative Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-8040
Product Name Bandpass Filter for 3GPP Band 40
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
2390 to 12750MHz – High Pass Filter - UIYHPF3430A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1900 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers