Broadcom Inc. Band 25 Rx Filter (1930-1995 MHz) ACPF-8025

Description
The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.
Description
The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Suppliers

Company
Product
Description
Supplier Links
Band 25 Rx Filter (1930-1995 MHz) - ACPF-8025 - Broadcom Inc.
San Jose, CA, USA
Band 25 Rx Filter (1930-1995 MHz)
ACPF-8025
Band 25 Rx Filter (1930-1995 MHz) ACPF-8025
The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices.

The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-8025
Product Name Band 25 Rx Filter (1930-1995 MHz)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(1300/100)-1974N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2500 MHz
Insertion Loss 3 dB
View Details
RF Band Pass Filter - UIYBPF12028A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.80E6 to 2.30E6 kHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details