Broadcom Inc. Filters - RF Filters ACPF-7324-SG1

Description
Win Source Part Number: 1042548-ACPF-7324-SG 1 Category: Filters>RF Filters Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.442GHz Center Insertion Loss: 1.7dB Filter Type: Band Pass Height (Max): 0.010" (0.25mm) Bandwidth: 79MHz Package / Case: 5-SMD, No Lead Dimension: 0.036" L x 0.026" W (0.92mm x 0.66mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042548-ACPF-7324-SG 1 Category: Filters>RF Filters Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.442GHz Center Insertion Loss: 1.7dB Filter Type: Band Pass Height (Max): 0.010" (0.25mm) Bandwidth: 79MHz Package / Case: 5-SMD, No Lead Dimension: 0.036" L x 0.026" W (0.92mm x 0.66mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
ACPF-7324-SG1
Filters - RF Filters ACPF-7324-SG1
Win Source Part Number: 1042548-ACPF-7324-SG 1 Category: Filters>RF Filters Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.442GHz Center Insertion Loss: 1.7dB Filter Type: Band Pass Height (Max): 0.010" (0.25mm) Bandwidth: 79MHz Package / Case: 5-SMD, No Lead Dimension: 0.036" L x 0.026" W (0.92mm x 0.66mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1042548-ACPF-7324-SG1
Category: Filters>RF Filters
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.442GHz Center
Insertion Loss: 1.7dB
Filter Type: Band Pass
Height (Max): 0.010" (0.25mm)
Bandwidth: 79MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.036" L x 0.026" W (0.92mm x 0.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACPF-7324-SG1
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - BBP-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details