Broadcom Inc. RF Filters - ACPF-7624-TR1 ACPF-7624-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859277-ACPF-7624-TR1 Features: 2.442GHz Center Frequency Band Pass RF Filter (Radio Frequency) 79MHz Bandwidth - 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q11063870B, Q11714836
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859277-ACPF-7624-TR1 Features: 2.442GHz Center Frequency Band Pass RF Filter (Radio Frequency) 79MHz Bandwidth - 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q11063870B, Q11714836
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Filters - ACPF-7624-TR1 - ACPF-7624-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - ACPF-7624-TR1
ACPF-7624-TR1
RF Filters - ACPF-7624-TR1 ACPF-7624-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 859277-ACPF-7624-TR1 Features: 2.442GHz Center Frequency Band Pass RF Filter (Radio Frequency) 79MHz Bandwidth - 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q11063870B, Q11714836

Manufacturer: Broadcom Limited
Win Source Part Number: 859277-ACPF-7624-TR1
Features: 2.442GHz Center Frequency Band Pass RF Filter (Radio Frequency) 79MHz Bandwidth - 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: Q11063870B, Q11714836

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACPF-7624-TR1
Product Name RF Filters - ACPF-7624-TR1
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2781320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2600 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
Ceramic Filters - 3157-HFCN-2700AD+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5800 MHz
View Details
3 suppliers