Broadcom Inc. ISM Bandpass Filter (2401-2482MHz) ACPF-7024

Description
The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service. The ACPF-7024 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth bandpass filter designed for use in the 2.4 GHz ISM1 band and features over 40 dB of attenuation to interfering signals.
Description
The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service. The ACPF-7024 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth bandpass filter designed for use in the 2.4 GHz ISM1 band and features over 40 dB of attenuation to interfering signals.

Suppliers

Company
Product
Description
Supplier Links
ISM Bandpass Filter (2401-2482MHz) - ACPF-7024 - Broadcom Inc.
San Jose, CA, USA
ISM Bandpass Filter (2401-2482MHz)
ACPF-7024
ISM Bandpass Filter (2401-2482MHz) ACPF-7024
The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service. The ACPF-7024 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth bandpass filter designed for use in the 2.4 GHz ISM1 band and features over 40 dB of attenuation to interfering signals.

The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service.
The ACPF-7024 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth bandpass filter designed for use in the 2.4 GHz ISM1 band and features over 40 dB of attenuation to interfering signals.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7024
Product Name ISM Bandpass Filter (2401-2482MHz)
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
Operating Temperature -30 to 85 C (-22 to 185 F)
Fc 2442 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
LTCC Band Pass Filter, 1850 - 2040 MHz, 50Ω - VBF-1945+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1945 dB
View Details
3 suppliers