Broadcom Inc. Wi-Fi Bandpass Filter (2402.5 - 2481.5 MHz) ACPF-7324

Description
The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38, 40 and 41 to meet coexistence requirements. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.
Description
The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38, 40 and 41 to meet coexistence requirements. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Bandpass Filter (2402.5 - 2481.5 MHz) - ACPF-7324 - Broadcom Inc.
San Jose, CA, USA
Wi-Fi Bandpass Filter (2402.5 - 2481.5 MHz)
ACPF-7324
Wi-Fi Bandpass Filter (2402.5 - 2481.5 MHz) ACPF-7324
The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38, 40 and 41 to meet coexistence requirements. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38, 40 and 41 to meet coexistence requirements.

The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a transfer molded module.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7324
Product Name Wi-Fi Bandpass Filter (2402.5 - 2481.5 MHz)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF7373B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 800000 kHz
View Details
Low Pass Filter - 5o2745200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 894 MHz
View Details
Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details