Broadcom Inc. Bandpass Filter (2496 - 2690 MHz) ACPF-7241

Description
The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable concurrent operation of Band 41 radio with other adjacent band radios in the 2.4GHz frequency range such as WiFi and Bluetooth.
Description
The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable concurrent operation of Band 41 radio with other adjacent band radios in the 2.4GHz frequency range such as WiFi and Bluetooth.

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter (2496 - 2690 MHz) - ACPF-7241 - Broadcom Inc.
San Jose, CA, USA
Bandpass Filter (2496 - 2690 MHz)
ACPF-7241
Bandpass Filter (2496 - 2690 MHz) ACPF-7241
The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable concurrent operation of Band 41 radio with other adjacent band radios in the 2.4GHz frequency range such as WiFi and Bluetooth.

The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz).

Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable concurrent operation of Band 41 radio with other adjacent band radios in the 2.4GHz frequency range such as WiFi and Bluetooth.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7241
Product Name Bandpass Filter (2496 - 2690 MHz)
Filter Type Bandpass
Filter Design Film Bulk Acoustic Resonator (FBAR) Technology
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2500 to 29000 MHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF338151A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 168 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details