Broadcom Inc. WiFi/ISM Bandpass Filter (2401 - 2482 MHz) ACPF-7424

Description
The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that coexist with other wireless standards such as 2.5GHz WiMAX, PCS and 3GPP Bands 7, 38, and 40 without performance degradation due to interference.
Description
The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that coexist with other wireless standards such as 2.5GHz WiMAX, PCS and 3GPP Bands 7, 38, and 40 without performance degradation due to interference.

Suppliers

Company
Product
Description
Supplier Links
WiFi/ISM Bandpass Filter (2401 - 2482 MHz) - ACPF-7424 - Broadcom Inc.
San Jose, CA, USA
WiFi/ISM Bandpass Filter (2401 - 2482 MHz)
ACPF-7424
WiFi/ISM Bandpass Filter (2401 - 2482 MHz) ACPF-7424
The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that coexist with other wireless standards such as 2.5GHz WiMAX, PCS and 3GPP Bands 7, 38, and 40 without performance degradation due to interference.

The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands.

Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that coexist with other wireless standards such as 2.5GHz WiMAX, PCS and 3GPP Bands 7, 38, and 40 without performance degradation due to interference.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7424
Product Name WiFi/ISM Bandpass Filter (2401 - 2482 MHz)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details
RF Band Pass Filter - UIYBPF9090A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.71E6 to 1.98E6 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details