Broadcom Inc. RF Filters - ACPF-8125-TR1 ACPF-8125-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 722007-ACPF-8125-TR1 Packaging: Tape and Reel Categories: Filters Status: Obsolete Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 722007-ACPF-8125-TR1 Packaging: Tape and Reel Categories: Filters Status: Obsolete Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - ACPF-8125-TR1
ACPF-8125-TR1
RF Filters - ACPF-8125-TR1 ACPF-8125-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 722007-ACPF-8125-TR1 Packaging: Tape and Reel Categories: Filters Status: Obsolete Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 722007-ACPF-8125-TR1
Packaging: Tape and Reel
Categories: Filters
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACPF-8125-TR1
Product Name RF Filters - ACPF-8125-TR1
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2664170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 8000 to 12000 MHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
LTCC Band Pass Filter, 4250 - 6300 MHz, 50Ω - BFCN-5200+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers