Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T ICL3232ECBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 040536-ICL3232ECBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040536-ICL3232ECBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T - 040536-ICL3232ECBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T
040536-ICL3232ECBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T 040536-ICL3232ECBZ-T
Manufacturer: Intersil Win Source Part Number: 040536-ICL3232ECBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 040536-ICL3232ECBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3232ECBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3232ECBZ-T
Drivers, Receivers, Transceivers ICL3232ECBZ-T
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3232ECBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3232ECBZ-T
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 040536-ICL3232ECBZ-T ICL3232ECBZ-T ICL3232ECBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data