Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECA ICL3222ECA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874155-ICL3222ECA Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222E Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 330 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874155-ICL3222ECA Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222E Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 330 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECA - 874155-ICL3222ECA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECA
874155-ICL3222ECA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECA 874155-ICL3222ECA
Manufacturer: Renesas Electronics America Win Source Part Number: 874155-ICL3222ECA Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222E Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 330 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874155-ICL3222ECA
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3222E
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 330
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3222ECA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3222ECA
Drivers, Receivers, Transceivers ICL3222ECA
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3222ECA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3222ECA
Drivers, Receivers, Transceivers ICL3222ECA
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3222ECA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3222ECA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3222ECA
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 874155-ICL3222ECA ICL3222ECA ICL3222ECA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3222ECA Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details