Manufacturer: Intersil
Win Source Part Number: 017092-ICL3221CVZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221EUE; TRS3221CPWG4; MAX3221IPWRE4;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 16TSSOP
1/1 Transceiver Full RS232 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 017092-ICL3221CVZ-T | ICL3221CVZ-T | ICL3221CVZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3221CVZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |