Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T ICL3221EIAZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017094-ICL3221EIAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: ICL3221E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3221EIDBG4; TRS3221EIDBRG4; MAX3221EEAE+TG071; Introduction Date: July 18, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017094-ICL3221EIAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: ICL3221E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3221EIDBG4; TRS3221EIDBRG4; MAX3221EEAE+TG071; Introduction Date: July 18, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T - 017094-ICL3221EIAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T
017094-ICL3221EIAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T 017094-ICL3221EIAZ-T
Manufacturer: Intersil Win Source Part Number: 017094-ICL3221EIAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: ICL3221E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3221EIDBG4; TRS3221EIDBRG4; MAX3221EEAE+TG071; Introduction Date: July 18, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017094-ICL3221EIAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: ICL3221E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TRS3221EIDBG4; TRS3221EIDBRG4; MAX3221EEAE+TG071;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3221EIAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221EIAZ-T
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3221EIAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221EIAZ-T
Drivers, Receivers, Transceivers ICL3221EIAZ-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 017094-ICL3221EIAZ-T ICL3221EIAZ-T ICL3221EIAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3221EIAZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details