Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T ICL3232ECA-T

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ICL3232ECA-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T - 068389-ICL3232ECA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T
068389-ICL3232ECA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T 068389-ICL3232ECA-T
Manufacturer: Intersil Win Source Part Number: 068389-ICL3232ECA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Signal Processing

Manufacturer: Intersil
Win Source Part Number: 068389-ICL3232ECA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Signal Processing

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3232ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3232ECA-T
Drivers, Receivers, Transceivers ICL3232ECA-T
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3232ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3232ECA-T
Drivers, Receivers, Transceivers ICL3232ECA-T
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
IC TXRX 2/2 FULL RS232 16SSOP - 391-ICL3232ECA-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX 2/2 FULL RS232 16SSOP
391-ICL3232ECA-T
IC TXRX 2/2 FULL RS232 16SSOP 391-ICL3232ECA-T
IC TXRX 2/2 FULL RS232 16SSOP

IC TXRX 2/2 FULL RS232 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3232ECA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3232ECA-T
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number ICL3232ECA-T 068389-ICL3232ECA-T ICL3232ECA-T 391-ICL3232ECA-T ICL3232ECA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECA-T Drivers, Receivers, Transceivers IC TXRX 2/2 FULL RS232 16SSOP Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details