Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN241CAZ HIN241CAZ

Description
Manufacturer: Intersil Win Source Part Number: 1043408-HIN241CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1043408-HIN241CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN241CAZ - 1043408-HIN241CAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN241CAZ
1043408-HIN241CAZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN241CAZ 1043408-HIN241CAZ
Manufacturer: Intersil Win Source Part Number: 1043408-HIN241CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Intersil
Win Source Part Number: 1043408-HIN241CAZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN241CAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN241CAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN241CAZ
IC TRANSCEIVER FULL 4/5 28SSOP

IC TRANSCEIVER FULL 4/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - HIN241CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN241CAZ
Drivers, Receivers, Transceivers HIN241CAZ
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1043408-HIN241CAZ HIN241CAZ HIN241CAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN241CAZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details