Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183179-ICL3221IA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3221
Manufacturer Pack Quantity: 77
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC TXRX 2/2 FULL RS232 16SSOP
1/1 Transceiver Full RS232 16-SSOP
1/1 Transceiver Full RS232 16-SSOP
IC TRANSCEIVER FULL 1/1 16SSOP
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1183179-ICL3221IA | 391-ICL3221IA | ICL3221IA | ICL3221IA |
| Product Name | Electronic Surplus - ICL3221IA | IC TXRX 2/2 FULL RS232 16SSOP | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; SSOP | Surface Mount; 16-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Supply Voltage | 3 to 5.5 volts | 3.3 volts | 3 to 5.5 volts | |
| Features | RoHS | RoHS |