Manufacturer: Intersil
Win Source Part Number: 1044483-ICL3221ECAZA
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 16SSOP
IC TXRX SGL RS232 3-5.5V 16SSOP
1/1 Transceiver Full RS232 16-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1044483-ICL3221ECAZA-T | ICL3221ECAZA-T | 391-ICL3221ECAZA-T | ICL3221ECAZA-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECAZA-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX SGL RS232 3-5.5V 16SSOP | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; SSOP | Surface Mount; 16-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts | 3.15 volts | 3 to 5.5 volts |
| Data Rate | 250 kbps | 500 kbps | 250 kbps |