Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221CA

Description
IC TRANSCEIVER FULL 1/1 16SSOP
Description
IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3221CA is a low-power RS-232 transceiver designed for operation within a voltage range of +3V to +5.5V, making it suitable for battery-powered and portable applications. It is compliant with EIA/TIA-232 and V.28/V.24 specifications, ensuring reliable communication at data rates up to 250kbps. The device features a low supply current of 1µA in power-down mode, which is beneficial for energy-sensitive designs. The ICL3221CA includes on-chip voltage converters that require only four external 0.1µF capacitors, simplifying the design process. It also offers manual and automatic power-down features, enhancing power efficiency by automatically powering down when peripherals are inactive. The device is RoHS compliant and provides 15kV ESD protection, ensuring durability in various environments. This transceiver is a drop-in replacement for several existing devices, including the MAX3221 and MAX3232, allowing for easy upgrades in existing designs. Its small footprint and compatibility with both 3.3V and 5.0V systems make it versatile for a range of applications, including laptops, modems, and digital cameras.

Datasheet Summary
Powered by GS/AI

The ICL3221CA is a low-power RS-232 transceiver designed for operation within a voltage range of +3V to +5.5V, making it suitable for battery-powered and portable applications. It is compliant with EIA/TIA-232 and V.28/V.24 specifications, ensuring reliable communication at data rates up to 250kbps. The device features a low supply current of 1µA in power-down mode, which is beneficial for energy-sensitive designs. The ICL3221CA includes on-chip voltage converters that require only four external 0.1µF capacitors, simplifying the design process. It also offers manual and automatic power-down features, enhancing power efficiency by automatically powering down when peripherals are inactive. The device is RoHS compliant and provides 15kV ESD protection, ensuring durability in various environments. This transceiver is a drop-in replacement for several existing devices, including the MAX3221 and MAX3232, allowing for easy upgrades in existing designs. Its small footprint and compatibility with both 3.3V and 5.0V systems make it versatile for a range of applications, including laptops, modems, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3221CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3221CA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221CA
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3221CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221CA
Drivers, Receivers, Transceivers ICL3221CA
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3221CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221CA
Drivers, Receivers, Transceivers ICL3221CA
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number ICL3221CA ICL3221CA
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details