Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T ICL3226EIA-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920760-ICL3226EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3226E Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920760-ICL3226EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3226E Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T - 920760-ICL3226EIA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T
920760-ICL3226EIA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T 920760-ICL3226EIA-T
Manufacturer: Renesas Electronics America Win Source Part Number: 920760-ICL3226EIA-T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3226E Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920760-ICL3226EIA-T
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS232 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3226E
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3226EIA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3226EIA-T
Drivers, Receivers, Transceivers ICL3226EIA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3226EIA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3226EIA-T
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 920760-ICL3226EIA-T ICL3226EIA-T ICL3226EIA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3226EIA-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details