Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - HVDA551QDRQ1 HVDA551QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1044373-HVDA551QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/2 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): MAX13054ESA+T; TLE6250G V33; SN65HVDA541QDR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1044373-HVDA551QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/2 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): MAX13054ESA+T; TLE6250G V33; SN65HVDA541QDR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HVDA551QDRQ1 - 1044373-HVDA551QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HVDA551QDRQ1
1044373-HVDA551QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - HVDA551QDRQ1 1044373-HVDA551QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1044373-HVDA551QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/2 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): MAX13054ESA+T; TLE6250G V33; SN65HVDA541QDR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1044373-HVDA551QDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/2
Duplex: Half
Receiver Hysteresis: 200mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.68 V to 5.33 V
Alternative Parts (Cross-Reference): MAX13054ESA+T; TLE6250G V33; SN65HVDA541QDR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - HVDA551QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HVDA551QDRQ1
Drivers, Receivers, Transceivers HVDA551QDRQ1
1/2 Transceiver Half CANbus 8-SOIC

1/2 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1044373-HVDA551QDRQ1 HVDA551QDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HVDA551QDRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details