IC TRANSCEIVER FULL 5/3 24SSOP
IC TXRX 5/3 RS232 FULL 24SSOP
5/3 Transceiver Full RS232 24-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ICL3207ECAZ | 391-ICL3207ECAZ | ICL3207ECAZ |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX 5/3 RS232 FULL 24SSOP | Drivers, Receivers, Transceivers |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Data Rate | 250 kbps | 500 kbps | 250 kbps |
| Supply Voltage | 5.5 to 3 volts | 3.3 volts | 3 to 5.5 volts |
| Package Type | Surface Mount; SSOP | Surface Mount; 24-SSOP (0.209\", 5.30mm Width) |