Linx Technologies RF Transceiver Modules and Modems HUM-868-PRO

Description
General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount
Description
General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The HUM-868-PRO is an RF transceiver module designed for reliable digital data transmission in the 868MHz band. It features a Listen Before Talk (LBT) and Adaptive Frequency Agility (AFA) algorithm, ensuring compliance with ETSI requirements for 64% duty cycle transmissions. The module has a fast lock time of less than 30 milliseconds at 115kbps, making it suitable for battery-powered applications due to its low power modes. This module supports a standard UART interface for configuration and data transfer, requiring minimal serial commands for setup. It includes automatic acknowledgements to confirm data receipt and offers multiple hopping patterns to reduce interference in environments with multiple systems. The HUM-868-PRO is housed in a compact PLCC-32 package and does not require external RF components, simplifying integration and assembly. Operating voltage ranges from 2.0V to 3.6V, with a maximum output power of +10.6 dBm. It operates effectively in temperatures from -40°C to +85°C, making it suitable for various environmental conditions. The module is designed for applications that require reliable wireless communication without the need for extensive tuning or external components.

Datasheet Summary
Powered by GS/AI

The HUM-868-PRO is an RF transceiver module designed for reliable digital data transmission in the 868MHz band. It features a Listen Before Talk (LBT) and Adaptive Frequency Agility (AFA) algorithm, ensuring compliance with ETSI requirements for 64% duty cycle transmissions. The module has a fast lock time of less than 30 milliseconds at 115kbps, making it suitable for battery-powered applications due to its low power modes. This module supports a standard UART interface for configuration and data transfer, requiring minimal serial commands for setup. It includes automatic acknowledgements to confirm data receipt and offers multiple hopping patterns to reduce interference in environments with multiple systems. The HUM-868-PRO is housed in a compact PLCC-32 package and does not require external RF components, simplifying integration and assembly. Operating voltage ranges from 2.0V to 3.6V, with a maximum output power of +10.6 dBm. It operates effectively in temperatures from -40°C to +85°C, making it suitable for various environmental conditions. The module is designed for applications that require reliable wireless communication without the need for extensive tuning or external components.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - HUM-868-PRO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-868-PRO
RF Transceiver Modules and Modems HUM-868-PRO
General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number HUM-868-PRO
Product Name RF Transceiver Modules and Modems
Package Type Surface Mount; 32-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details