Sierra Wireless, Inc. RF Transceiver Modules and Modems HL8548_1103971

Description
Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Description
Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL8548_1103971 is a cellular RF transceiver module designed for various wireless communication applications. It supports multiple frequency bands including 850MHz, 900MHz, 1.8GHz, and 1.9GHz, making it suitable for GSM, GPRS, EDGE, HSPA, and GNSS communications. The module is a surface mount device, which facilitates integration into compact designs. Engineers should note that while the module is capable of reliable data transmission, the nature of wireless communications means that data may be subject to delays, corruption, or loss. It is not recommended for use in critical applications where data integrity is paramount, such as in medical devices or safety systems. Additionally, the module should not be operated in environments where radio interference could pose a risk, such as near explosive atmospheres or sensitive medical equipment. Overall, the HL8548_1103971 is a versatile option for projects requiring cellular connectivity, but users must consider the limitations and operational guidelines outlined in the datasheet.

Datasheet Summary
Powered by GS/AI

The HL8548_1103971 is a cellular RF transceiver module designed for various wireless communication applications. It supports multiple frequency bands including 850MHz, 900MHz, 1.8GHz, and 1.9GHz, making it suitable for GSM, GPRS, EDGE, HSPA, and GNSS communications. The module is a surface mount device, which facilitates integration into compact designs. Engineers should note that while the module is capable of reliable data transmission, the nature of wireless communications means that data may be subject to delays, corruption, or loss. It is not recommended for use in critical applications where data integrity is paramount, such as in medical devices or safety systems. Additionally, the module should not be operated in environments where radio interference could pose a risk, such as near explosive atmospheres or sensitive medical equipment. Overall, the HL8548_1103971 is a versatile option for projects requiring cellular connectivity, but users must consider the limitations and operational guidelines outlined in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1645-1079-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1645-1079-ND
RF Transceiver Modules and Modems 1645-1079-ND
Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - HL8548_1103971 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
HL8548_1103971
RF and Wireless - RF Transceiver Modules and Modems HL8548_1103971
RF TXRX MOD CELL/NAV 3G SMD GLOB

RF TXRX MOD CELL/NAV 3G SMD GLOB

Supplier's Site
RF Transceiver Modules and Modems - HL8548_1103971 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HL8548_1103971
RF Transceiver Modules and Modems HL8548_1103971
Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1645-1079-ND HL8548_1103971 HL8548_1103971
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details