Manufacturer: Intersil
Win Source Part Number: 776299-ICL3222IAZ-T
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): ADM3222EARS; ADM3222ARSZ-REEL7; ADM3222ARSZ; ADM3222ARSZ-REEL;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
2/2 Transceiver Full RS232 20-SSOP
IC TRANSCEIVER FULL 2/2 20SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 776299-ICL3222IAZ-T | ICL3222IAZ-T | ICL3222IAZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 20-SSOP (0.209\", 5.30mm Width) |