Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T ICL3221ECA-T

Description
Manufacturer: Intersil Win Source Part Number: 204993-ICL3221ECA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204993-ICL3221ECA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T - 204993-ICL3221ECA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T
204993-ICL3221ECA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T 204993-ICL3221ECA-T
Manufacturer: Intersil Win Source Part Number: 204993-ICL3221ECA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 204993-ICL3221ECA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3221ECA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221ECA-T
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3221ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221ECA-T
Drivers, Receivers, Transceivers ICL3221ECA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3221ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221ECA-T
Drivers, Receivers, Transceivers ICL3221ECA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
IC TXRX SGL RS232 3-5.5V 16SSOP - 391-ICL3221ECA-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX SGL RS232 3-5.5V 16SSOP
391-ICL3221ECA-T
IC TXRX SGL RS232 3-5.5V 16SSOP 391-ICL3221ECA-T
IC TXRX SGL RS232 3-5.5V 16SSOP

IC TXRX SGL RS232 3-5.5V 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 204993-ICL3221ECA-T ICL3221ECA-T ICL3221ECA-T 391-ICL3221ECA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3221ECA-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX SGL RS232 3-5.5V 16SSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details