The ICL3232ECV-16 is a low-power RS-232 transceiver designed to operate within a voltage range of +3V to +5.5V. It features ±15kV ESD protection on its I/O pins, ensuring reliability in environments susceptible to electrostatic discharge. The device supports data rates of up to 250kbps, making it suitable for various applications, including portable devices like laptops and PDAs. This transceiver is compatible with both 3.3V and 5.0V systems, and it incorporates efficient on-chip charge pumps that require only four external 0.1µF capacitors for operation. The ICL3232ECV-16 does not include manual or automatic power-down features, which may be a consideration for power-sensitive applications. The device is available in a 16-lead TSSOP package, providing a compact solution for space-constrained designs.
Manufacturer: Renesas Electronics America
Win Source Part Number: 874159-ICL3232ECV-16
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3232E
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
IC TRANSCEIVER FULL 2/2 16TSSOP
2/2 Transceiver Full RS232 16-TSSOP
2/2 Transceiver Full RS232 16-TSSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 874159-ICL3232ECV-16 | ICL3232ECV-16 | ICL3232ECV-16 | ICL3232ECV-16 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232ECV-16 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; Surface Mount | Surface Mount | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |