Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ ICL3222EIAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183187-ICL3222EIAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ICL3222E Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183187-ICL3222EIAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ICL3222E Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ - 1183187-ICL3222EIAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ
1183187-ICL3222EIAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ 1183187-ICL3222EIAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183187-ICL3222EIAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ICL3222E Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183187-ICL3222EIAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3222E
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3222EIAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3222EIAZ
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3222EIAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3222EIAZ
Drivers, Receivers, Transceivers ICL3222EIAZ
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1183187-ICL3222EIAZ ICL3222EIAZ ICL3222EIAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3222EIAZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details