Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T ICL3227EIAZA-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874158-ICL3227EIAZA- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3227 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874158-ICL3227EIAZA- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3227 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T - 874158-ICL3227EIAZA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T
874158-ICL3227EIAZA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T 874158-ICL3227EIAZA-T
Manufacturer: Renesas Electronics America Win Source Part Number: 874158-ICL3227EIAZA- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3227 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874158-ICL3227EIAZA-T
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS232 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: ICL3227
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3227EIAZA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3227EIAZA-T
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3227EIAZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3227EIAZA-T
Drivers, Receivers, Transceivers ICL3227EIAZA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 874158-ICL3227EIAZA-T ICL3227EIAZA-T ICL3227EIAZA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3227EIAZA-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details