Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183229-ICL3232CV
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: ICL3232
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
2/2 Transceiver Full RS232 16-TSSOP
2/2 Transceiver Full RS232 16-TSSOP
IC TRANSCEIVER FULL 2/2 16TSSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1183229-ICL3232CV | ICL3232CV | ICL3232CV | ICL3232CV |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232CV | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |