Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - HVDA540QDRQ1 HVDA540QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1044370-HVDA540QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1044370-HVDA540QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HVDA540QDRQ1 - 1044370-HVDA540QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HVDA540QDRQ1
1044370-HVDA540QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - HVDA540QDRQ1 1044370-HVDA540QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1044370-HVDA540QDRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1044370-HVDA540QDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.68 V to 5.33 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC TXRX CAN 5V 8SOIC - 815-HVDA540QDRQ1 - Utmel Electronic Limited
Hong Kong, China
IC TXRX CAN 5V 8SOIC
815-HVDA540QDRQ1
IC TXRX CAN 5V 8SOIC 815-HVDA540QDRQ1
IC TXRX CAN 5V 8SOIC

IC TXRX CAN 5V 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - HVDA540QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HVDA540QDRQ1
Drivers, Receivers, Transceivers HVDA540QDRQ1
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1044370-HVDA540QDRQ1 815-HVDA540QDRQ1 HVDA540QDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HVDA540QDRQ1 IC TXRX CAN 5V 8SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.68 to 5.33 volts 5 volts 4.68 to 5.33 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details