Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Manufacturer: Intersil
Win Source Part Number: 040535-ICL3232CVZ
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
2/2 Transceiver Full RS232 16-TSSOP
IC TRANSCEIVER FULL 2/2 16TSSOP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ICL3232CVZ | 040535-ICL3232CVZ | ICL3232CVZ | ICL3232CVZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232CVZ | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |