Renesas Electronics Corporation Drivers, Receivers, Transceivers ICL3221EFVZ-T7A

Description
1/1 Transceiver Full RS232 16-TSSOP
Description
1/1 Transceiver Full RS232 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3221EFVZ-T7A is a 3.3V powered RS-232 transceiver that complies with EIA/TIA-232 and V.28/V.24 specifications. It features ±15kV ESD protection on its RS-232 pins, ensuring robust performance in electrically noisy environments. The device supports data rates of up to 250kbps under worst-case load conditions and is designed for low power consumption, with a standby current of only 1µA due to its efficient on-chip charge pumps and automatic power-down functionality. This transceiver is suitable for battery-powered and portable applications, making it ideal for use in modems, printers, and other peripherals. The ICL3221EFVZ-T7A is packaged in a 16-lead TSSOP format, which helps save board space.

Datasheet Summary
Powered by GS/AI

The ICL3221EFVZ-T7A is a 3.3V powered RS-232 transceiver that complies with EIA/TIA-232 and V.28/V.24 specifications. It features ±15kV ESD protection on its RS-232 pins, ensuring robust performance in electrically noisy environments. The device supports data rates of up to 250kbps under worst-case load conditions and is designed for low power consumption, with a standby current of only 1µA due to its efficient on-chip charge pumps and automatic power-down functionality. This transceiver is suitable for battery-powered and portable applications, making it ideal for use in modems, printers, and other peripherals. The ICL3221EFVZ-T7A is packaged in a 16-lead TSSOP format, which helps save board space.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ICL3221EFVZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221EFVZ-T7A
Drivers, Receivers, Transceivers ICL3221EFVZ-T7A
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3221EFVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3221EFVZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221EFVZ-T7A
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ICL3221EFVZ-T7A ICL3221EFVZ-T7A
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products