Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T ICL3207IAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920755-ICL3207IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3207 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920755-ICL3207IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3207 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T - 920755-ICL3207IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T
920755-ICL3207IAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T 920755-ICL3207IAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 920755-ICL3207IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ICL3207 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920755-ICL3207IAZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: ICL3207
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3207IAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3207IAZ-T
IC TRANSCEIVER FULL 5/3 24SSOP

IC TRANSCEIVER FULL 5/3 24SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3207IAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3207IAZ-T
Drivers, Receivers, Transceivers ICL3207IAZ-T
5/3 Transceiver Full RS232 24-SSOP

5/3 Transceiver Full RS232 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 920755-ICL3207IAZ-T ICL3207IAZ-T ICL3207IAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3207IAZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details