Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3225ECPZ

Description
IC TRANSCEIVER FULL 2/2 20DIP
Description
IC TRANSCEIVER FULL 2/2 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3225ECPZ is a ±15kV ESD protected RS-232 transceiver designed for operation with a power supply range of +3V to +5.5V. It features enhanced automatic powerdown capabilities, reducing supply current to 1µA when inactive, making it suitable for battery-powered and portable applications. The device ensures compliance with EIA/TIA-232 and V.28/V.24 specifications, even at a supply voltage of 3V, and supports data rates up to 1Mbps. It includes on-chip voltage converters that require only four external 0.1µF capacitors, facilitating a compact design. The ICL3225ECPZ is compatible with both 3.3V and 5.0V systems, making it versatile for various applications, including laptops, modems, and digital cameras.

Datasheet Summary
Powered by GS/AI

The ICL3225ECPZ is a ±15kV ESD protected RS-232 transceiver designed for operation with a power supply range of +3V to +5.5V. It features enhanced automatic powerdown capabilities, reducing supply current to 1µA when inactive, making it suitable for battery-powered and portable applications. The device ensures compliance with EIA/TIA-232 and V.28/V.24 specifications, even at a supply voltage of 3V, and supports data rates up to 1Mbps. It includes on-chip voltage converters that require only four external 0.1µF capacitors, facilitating a compact design. The ICL3225ECPZ is compatible with both 3.3V and 5.0V systems, making it versatile for various applications, including laptops, modems, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3225ECPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3225ECPZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3225ECPZ
IC TRANSCEIVER FULL 2/2 20DIP

IC TRANSCEIVER FULL 2/2 20DIP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3225ECPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3225ECPZ
Drivers, Receivers, Transceivers ICL3225ECPZ
2/2 Transceiver Full RS232 20-PDIP

2/2 Transceiver Full RS232 20-PDIP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3225ECPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3225ECPZ
Drivers, Receivers, Transceivers ICL3225ECPZ
2/2 Transceiver Full RS232 20-PDIP

2/2 Transceiver Full RS232 20-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number ICL3225ECPZ ICL3225ECPZ
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details