Manufacturer: Renesas Electronics America
Win Source Part Number: 920757-ICL3223CAZ-T
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3223
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2/2 Transceiver Full RS232 20-SSOP
IC TRANSCEIVER FULL 2/2 20SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 920757-ICL3223CAZ-T | ICL3223CAZ-T | ICL3223CAZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3223CAZ-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 20-SSOP (0.209\", 5.30mm Width) |