Manufacturer: Intersil
Win Source Part Number: 092930-ICL3232CBNZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ADM3202ARNZ; ICL3232IBN-T; ICL3232CBNZ-T; ICL3232CBN; ADM3202ARN; ADM3202ARN-REEL7; ADM3202ARN-REEL;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 092930-ICL3232CBNZ-T | ICL3232CBNZ-T | ICL3232CBNZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232CBNZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |