Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T ICL3221IA-T

Description
Manufacturer: Intersil Win Source Part Number: 068380-ICL3221IA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068380-ICL3221IA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T - 068380-ICL3221IA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T
068380-ICL3221IA-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T 068380-ICL3221IA-T
Manufacturer: Intersil Win Source Part Number: 068380-ICL3221IA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068380-ICL3221IA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3221IA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3221IA-T
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3221IA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221IA-T
Drivers, Receivers, Transceivers ICL3221IA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3221IA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3221IA-T
Drivers, Receivers, Transceivers ICL3221IA-T
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 068380-ICL3221IA-T ICL3221IA-T ICL3221IA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3221IA-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers