Win Source Part Number: 1062948-HL7588_11025
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: HL - AirPrime®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: 4G LTE CAT-4 (AT&T/Verizon)
Data Rate: 150Mbps
Antenna Type: Antenna Not Included
RF Family/Standard: Cellular
Serial Interfaces: UART, USB
Current - Transmitting: 650mA
Voltage - Supply: 3.2V ~ 4.5V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): HL7588_1102561HL7588
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Sierra Wireless
Other Names: 1102561,1645-1003-1,
Base Product Number: HL7588
Product Status: Obsolete
Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MOD CEL AT&T/VERIZON SMD
Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1062948-HL7588_1102561 | 1645-1003-2-ND | HL7588_1102561 | HL7588_1102561 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; Module | Surface Mount; Module |