RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz LoRa™ Transceiver Module 868MHz Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | HM-TRLR-S-868 | HM-TRLR-S-868 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 MHz |
| Data Rate | 115 kbps | 115 kbps |
| Sensitivity | -139 dBm | -139 dBm |
| Output Power | 20 dBm | 20 dBm |