Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ ICL3222IAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874156-ICL3222IAZ Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 660 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-ICL3222IAZ, ICL3222IAZ-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874156-ICL3222IAZ Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 660 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-ICL3222IAZ, ICL3222IAZ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ - 874156-ICL3222IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ
874156-ICL3222IAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ 874156-ICL3222IAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 874156-ICL3222IAZ Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICL3222 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 660 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-ICL3222IAZ, ICL3222IAZ-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874156-ICL3222IAZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3222
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 660
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2832-ICL3222IAZ, ICL3222IAZ-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3222IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3222IAZ
Drivers, Receivers, Transceivers ICL3222IAZ
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3222IAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3222IAZ
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 874156-ICL3222IAZ ICL3222IAZ ICL3222IAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3222IAZ Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details