Edmund Optics Inc. Optical Grade Plastic Light Guide 265 Micron with 16 Fiber NT02-537

Description
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.
Description
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optical Grade Plastic Light Guide 265 Micron with 16 Fiber
NT02-537
Optical Grade Plastic Light Guide 265 Micron with 16 Fiber NT02-537
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.
  • Superior Light Transmission
  • ESKA® Fiber Strands
  • Step Index

Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT02-537
Product Name Optical Grade Plastic Light Guide 265 Micron with 16 Fiber
Light Guide Type Fiber Optic
Angle Flexible
Core Material Plastic
Acceptance Angle 61 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details