Edmund Optics Inc. 2mm Fused Silica Hexagonal Light Pipe, 75mm Length NT65-829

Description
Excellent Transmission in the UV Hexagonal Aperture Maximizes Throughput Perfect for Non-Uniform Light Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® Fused Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.
Description
Excellent Transmission in the UV Hexagonal Aperture Maximizes Throughput Perfect for Non-Uniform Light Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® Fused Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
2mm Fused Silica Hexagonal Light Pipe, 75mm Length
NT65-829
2mm Fused Silica Hexagonal Light Pipe, 75mm Length NT65-829
Excellent Transmission in the UV Hexagonal Aperture Maximizes Throughput Perfect for Non-Uniform Light Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® Fused Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.
  • Excellent Transmission in the UV
  • Hexagonal Aperture Maximizes Throughput
  • Perfect for Non-Uniform Light Sources
  • Additional Light Pipe Homogenizing Rods Available

Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® Fused Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT65-829
Product Name 2mm Fused Silica Hexagonal Light Pipe, 75mm Length
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details