Edmund Optics Inc. 5mm Hexagonal Light Pipe, 60mm Length, Standard NA NT48-583

Description
Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® N-BK7 Light Pipe Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.
Description
Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® N-BK7 Light Pipe Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Hexagonal Light Pipe, 60mm Length, Standard NA
NT48-583
5mm Hexagonal Light Pipe, 60mm Length, Standard NA NT48-583
Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® N-BK7 Light Pipe Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.
  • Homogenizes Non-Uniform Light Sources
  • Hexagonal Entrance Aperture
  • Ideal for OEM Illumination
  • Additional Light Pipe Homogenizing Rods Available

Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Their hexagonal configurations provide 35% less light loss than a comparable square configuration. Low Numerical Aperture (NA) sources require longer pipes to uniformly homogenize light while shorter pipes will sufficiently homogenize the output form high NA sources. TECHSPEC® N-BK7 Light Pipe Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica families of light pipe homogenzing rods, are available; these mounts greatly simplify the handling and integration of these components.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT48-583
Product Name 5mm Hexagonal Light Pipe, 60mm Length, Standard NA
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs - 76846 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers