Edmund Optics Inc. 1.125" ID, Fiber Optic Ring Light Guide NT54-175

Description
360° Shadow-Free, Cool, Uniform Illumination Accepts Polarizer Accessories PVC-Covered Metal Sheathing Black Anodized Aluminum Housing 70% Typical Illuminator Coupling Efficiency Crimped Stainless Steel Terminations Glass Fibers with Ground and Polished End-Faces Light guide adapters needed to mate with fiber optic illuminators.
Description
360° Shadow-Free, Cool, Uniform Illumination Accepts Polarizer Accessories PVC-Covered Metal Sheathing Black Anodized Aluminum Housing 70% Typical Illuminator Coupling Efficiency Crimped Stainless Steel Terminations Glass Fibers with Ground and Polished End-Faces Light guide adapters needed to mate with fiber optic illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1.125" ID, Fiber Optic Ring Light Guide
NT54-175
1.125" ID, Fiber Optic Ring Light Guide NT54-175
360° Shadow-Free, Cool, Uniform Illumination Accepts Polarizer Accessories PVC-Covered Metal Sheathing Black Anodized Aluminum Housing 70% Typical Illuminator Coupling Efficiency Crimped Stainless Steel Terminations Glass Fibers with Ground and Polished End-Faces Light guide adapters needed to mate with fiber optic illuminators.
  • 360° Shadow-Free, Cool, Uniform Illumination
  • Accepts Polarizer Accessories
  • PVC-Covered Metal Sheathing
  • Black Anodized Aluminum Housing
  • 70% Typical Illuminator Coupling Efficiency
  • Crimped Stainless Steel Terminations
  • Glass Fibers with Ground and Polished End-Faces

Light guide adapters needed to mate with fiber optic illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT54-175
Product Name 1.125" ID, Fiber Optic Ring Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Wavelength Range 400 to 2000 nm (4000 to 20000 Å)
Acceptance Angle 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details