Edmund Optics Inc. 0.250" Core, Quartz Fiber Optic Light Guide NT38-956

Description
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.
Description
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.250" Core, Quartz Fiber Optic Light Guide
NT38-956
0.250" Core, Quartz Fiber Optic Light Guide NT38-956
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT38-956
Product Name 0.250" Core, Quartz Fiber Optic Light Guide
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007182-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78368 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details