Light guide adapters needed to mate with fiber optic illuminators.The correct adapater will depend on the tip diameter of the light guide. For 1/8" fiber diameters use #38-943, and for 1/4" use #38-944.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Light Guides |
| Product Number | NT54-201 |
| Product Name | 1/8" x 72" Dual Branch Light Guide |
| Light Guide Type | Fiber Optic |
| Angle | Flexible |
| Length | 1829 mm (72 inch) |
| Wavelength Range | 400 to 2000 nm (4000 to 20000 Å) |