Edmund Optics Inc. 72" Length, Dual Hybrid Light Guide NT58-791

Description
Stay-Put Stainless Steel Gooseneck Mountable Aluminum Transition and PVC Monocoil Sheathing Mounting Accessory Available Light guide adapters needed to mate with fiber optic illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
72" Length, Dual Hybrid Light Guide
NT58-791
72" Length, Dual Hybrid Light Guide NT58-791
Stay-Put Stainless Steel Gooseneck Mountable Aluminum Transition and PVC Monocoil Sheathing Mounting Accessory Available Light guide adapters needed to mate with fiber optic illuminators.
  • Stay-Put Stainless Steel Gooseneck
  • Mountable Aluminum Transition and PVC Monocoil Sheathing
  • Mounting Accessory Available

Light guide adapters needed to mate with fiber optic illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT58-791
Product Name 72" Length, Dual Hybrid Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Length 1829 mm (72 inch)
Wavelength Range 400 to 2000 nm (4000 to 20000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Glass, Bifurcated, (C) 0.032
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 0.8128 mm (0.0320 inch)
View Details
Light Pipes -  - Argyle International, Inc.
Argyle International, Inc.
Specs
Angle Straight
Length 200 mm (7.87 inch)
Diameter 1.5 mm (0.0591 inch)
View Details
Light Guides - LLG VIS - Qioptiq
Specs
Light Guide Type Liquid
Angle Flexible
Length 1000 to 2000 mm (39.37 to 78.74 inch)
View Details