Edmund Optics Inc. 1.5" x 0.020", Fiber Optic Line Light Guide NT57-019

Description
Fixed Focus and Adjustable Focus Lens Options Rugged Housing T-slot for Easy Mounting Often used in line scan camera systems for their compact design and their intense line of uniform light, fiber optic line light guides can also be easily used in systems where darkfield illumination is required and a rectangular illumination area is necessary.Housed in rugged, industrial-grade extruded aluminum these line lights can be supplemented with focusing lenses. The sealed lens is protected by an acrylic window and completely encloses the emitting fibers. It focuses light about 1" away into a line approx. 1/4" thick. The variable focus model features an accessible lens that can be positioned relative to the fibers to adjust focus position and line thickness. A T-slot for 1/4-20 square head bolts runs along the length for mounting.
Description
Fixed Focus and Adjustable Focus Lens Options Rugged Housing T-slot for Easy Mounting Often used in line scan camera systems for their compact design and their intense line of uniform light, fiber optic line light guides can also be easily used in systems where darkfield illumination is required and a rectangular illumination area is necessary.Housed in rugged, industrial-grade extruded aluminum these line lights can be supplemented with focusing lenses. The sealed lens is protected by an acrylic window and completely encloses the emitting fibers. It focuses light about 1" away into a line approx. 1/4" thick. The variable focus model features an accessible lens that can be positioned relative to the fibers to adjust focus position and line thickness. A T-slot for 1/4-20 square head bolts runs along the length for mounting.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1.5" x 0.020", Fiber Optic Line Light Guide
NT57-019
1.5" x 0.020", Fiber Optic Line Light Guide NT57-019
Fixed Focus and Adjustable Focus Lens Options Rugged Housing T-slot for Easy Mounting Often used in line scan camera systems for their compact design and their intense line of uniform light, fiber optic line light guides can also be easily used in systems where darkfield illumination is required and a rectangular illumination area is necessary.Housed in rugged, industrial-grade extruded aluminum these line lights can be supplemented with focusing lenses. The sealed lens is protected by an acrylic window and completely encloses the emitting fibers. It focuses light about 1" away into a line approx. 1/4" thick. The variable focus model features an accessible lens that can be positioned relative to the fibers to adjust focus position and line thickness. A T-slot for 1/4-20 square head bolts runs along the length for mounting.
  • Fixed Focus and Adjustable Focus Lens Options
  • Rugged Housing
  • T-slot for Easy Mounting

Often used in line scan camera systems for their compact design and their intense line of uniform light, fiber optic line light guides can also be easily used in systems where darkfield illumination is required and a rectangular illumination area is necessary.Housed in rugged, industrial-grade extruded aluminum these line lights can be supplemented with focusing lenses. The sealed lens is protected by an acrylic window and completely encloses the emitting fibers. It focuses light about 1" away into a line approx. 1/4" thick. The variable focus model features an accessible lens that can be positioned relative to the fibers to adjust focus position and line thickness. A T-slot for 1/4-20 square head bolts runs along the length for mounting.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT57-019
Product Name 1.5" x 0.020", Fiber Optic Line Light Guide
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77569 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2170068-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details