Edmund Optics Inc. 1/8" x 24", Flexible Fiber Optic Light Guide NT42-345

Description
For use with Fiber Optic Illuminators High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and polished with stainless steel end fittings. Approximately 70% of light enters, with 6% per foot lost. Light guide adapters needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. For 1/16" and 1/8" fiber diameters use #38-943, for 1/4" use #38-944, and for 3/8" and 1/2" use #38-946.
Description
For use with Fiber Optic Illuminators High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and polished with stainless steel end fittings. Approximately 70% of light enters, with 6% per foot lost. Light guide adapters needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. For 1/16" and 1/8" fiber diameters use #38-943, for 1/4" use #38-944, and for 3/8" and 1/2" use #38-946.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/8" x 24", Flexible Fiber Optic Light Guide
NT42-345
1/8" x 24", Flexible Fiber Optic Light Guide NT42-345
For use with Fiber Optic Illuminators High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and polished with stainless steel end fittings. Approximately 70% of light enters, with 6% per foot lost. Light guide adapters needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. For 1/16" and 1/8" fiber diameters use #38-943, for 1/4" use #38-944, and for 3/8" and 1/2" use #38-946.
  • For use with Fiber Optic Illuminators

High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and polished with stainless steel end fittings. Approximately 70% of light enters, with 6% per foot lost. Light guide adapters needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. For 1/16" and 1/8" fiber diameters use #38-943, for 1/4" use #38-944, and for 3/8" and 1/2" use #38-946.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT42-345
Product Name 1/8" x 24", Flexible Fiber Optic Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Length 610 mm (24 inch)
Acceptance Angle 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 2m Length, SMA - 78301 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details